Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 304.8mm |
External Width - Metric | 305mm |
External Depth - Metric | 152mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AR12106CHSSL?
Additional datasheets, footprints and schematics for AR12106CHSSL are listed on our Part Details page. You can also find images and similar parts to AR12106CHSSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR12106CHSSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR12106CHSSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR12106CHSSL fall under?
The AR12106CHSSL is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to AR12106CHSSL when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR12106CHSSL you can contact the distributor directly for product support, shipping queries etc.
Is the AR12106CHSSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR12106CHSSL have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AR12106CHSSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR12106CHSSL often in real-time on the comparison pages.
What if I can't find stock of AR12106CHSSL?
You can fill out our help required form which you can use to request a quote for AR12106CHSSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.