Status: | Unknown |
---|---|
Series: | POWERWHITE Series |
RoHS: | Compliant |
Prices starting from US$169.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$169.86
|
No stock
|
Buy Now |
Product Range | POWERWHITE Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Color | Warm White |
CCT | 3250K |
Luminous Flux @ Test | 855lm |
Power Rating | 21.6W |
Supply Voltage | 36V |
RoHS Compliant | Yes |
Powwht Circ Led Mod Ww Spot Rohs Compliant: Yes |Dialight AR111WWSP | Newark Electronics |
Where can I find additional details, specifications and documents for a AR111WWSP?
Additional datasheets, footprints and schematics for AR111WWSP are listed on our Part Details page. You can also find images and similar parts to AR111WWSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR111WWSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR111WWSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR111WWSP fall under?
The AR111WWSP is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to AR111WWSP when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR111WWSP you can contact the distributor directly for product support, shipping queries etc.
Is the AR111WWSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR111WWSP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AR111WWSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR111WWSP often in real-time on the comparison pages.
What if I can't find stock of AR111WWSP?
You can fill out our help required form which you can use to request a quote for AR111WWSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.