Status: | Unknown |
---|---|
Series: | AR1000 Series |
RoHS: | Compliant |
Prices starting from US$2.27
IC Interface Type | RS232, USB |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Controller IC Case Style | SOIC |
No. of Pins | 20Pins |
Product Range | AR1000 Series |
RoHS Compliant | Yes |
4, 5 & 8 wire analog resistive touch controller USB & RS232 communication | Microchip Technology |
Ic, Touch Screen Controller, Soic-20, Full Reel | Newark Electronics |
Sensor Controller Resistive Serial 20-Pin SOIC T/R | Avnet America |
16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0 | Microchip Technology Inc. AR1100T-I/SO | RS Americas |
TOUCH SCREEN CONTROLLER, RS232/USB, SOIC | Farnell |
Where can I find additional details, specifications and documents for a AR1100T-I/SO?
Additional datasheets, footprints and schematics for AR1100T-I/SO are listed on our Part Details page. You can also find images and similar parts to AR1100T-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1100T-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1100T-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1100T-I/SO fall under?
The AR1100T-I/SO is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AR1100T-I/SO when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1100T-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the AR1100T-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR1100T-I/SO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for AR1100T-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1100T-I/SO often in real-time on the comparison pages.
What if I can't find stock of AR1100T-I/SO?
You can fill out our help required form which you can use to request a quote for AR1100T-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.