Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
471
in stock
|
Buy Now | |
Microchip Technology
from US$2.09
|
4,253
in stock
|
Buy Now | |
element14
from US$2.08
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
48
in stock
|
Buy Now | |
Future Electronics
from US$3.26
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Interface Type | RS232 USB |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
4, 5 & 8 wire analog resistive touch controller USB & RS232 communication | Microchip Technology |
TOUCH SCREEN CTRL, QFN-20 | element14 |
Touch Screen Controller, Qfn-20 | Newark Electronics |
AR1000 Series Resistive Touch Screen Controller Surface Mount - QFN-20 | Future Electronics |
Resistive USB and RS-232 Touch Screen Controller 10-Pin QFN Tube | Avnet America |
IC, Controller | RS Americas |
Where can I find additional details, specifications and documents for a AR1100-I/MQ?
Additional datasheets, footprints and schematics for AR1100-I/MQ are listed on our Part Details page. You can also find images and similar parts to AR1100-I/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1100-I/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1100-I/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1100-I/MQ fall under?
The AR1100-I/MQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AR1100-I/MQ when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1100-I/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the AR1100-I/MQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1100-I/MQ have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for AR1100-I/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1100-I/MQ often in real-time on the comparison pages.
What if I can't find stock of AR1100-I/MQ?
You can fill out our help required form which you can use to request a quote for AR1100-I/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.