Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
1,584
in stock
|
Buy Now | |
element14
from US$2.64
|
1,584
in stock
|
Buy Now | |
Farnell
from US$2.45
|
1,584
in stock
|
Buy Now | |
Microchip Technology
from US$1.98
|
1,201
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
165
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
59
in stock
|
Buy Now | |
EBV Elektronik
-
|
134
in stock
|
Buy Now | |
Avnet Silica
-
|
67
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now |
IC Interface Type | RS232, USB |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Controller IC Case Style | SSOP |
No. of Pins | 20Pins |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Touch Screen Ctrl, Ssop-20 | Newark Electronics |
TOUCH SCREEN CTRL, SSOP-20 | element14 |
4, 5 & 8 wire analog resistive touch controller USB & RS232 communication | Microchip Technology |
Touch screen controller,UART,USB,SSOP20 | RS |
IC: resistive touch screen controller | Transfer Multisort Elektronik |
AR1000 Series Resistive Touch Screen Controller Surface Mount - SSOP-20 | Future Electronics |
Touch Screen Controller Resistive Serial I2C/SPI/USART/USB 4-CH 10-Bit 20-Pin SSOP Tube | EBV Elektronik |
IC, Controller | RS Americas |
Where can I find additional details, specifications and documents for a AR1100-I/SS.?
Additional datasheets, footprints and schematics for AR1100-I/SS. are listed on our Part Details page. You can also find images and similar parts to AR1100-I/SS. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1100-I/SS. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1100-I/SS. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1100-I/SS. fall under?
The AR1100-I/SS. is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AR1100-I/SS. when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1100-I/SS. you can contact the distributor directly for product support, shipping queries etc.
Is the AR1100-I/SS. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AR1100-I/SS. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for AR1100-I/SS..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1100-I/SS. often in real-time on the comparison pages.
What if I can't find stock of AR1100-I/SS.?
You can fill out our help required form which you can use to request a quote for AR1100-I/SS. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.