Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Type | Analog Resistive Controller |
---|---|
Power | 3.3Vdc ±5%,5.5Vdc ±5% |
Measurement Principle | Resistance |
Report Rate (pps) | 140 |
Number of Touches | 1 |
Power Modes | 2 |
Position Resolution | 1024x1024 |
Interface | USART |
Other Features | 4, 5, & 8 wire support |
Voltage Min. (V) | 2.50 |
Voltage Max. (V) | 5.50 |
Temperature Range | -40C to +85C |
IC, CONTROLLER, TOUCH SCREEN, 20QFN | element14 |
Resistive Touch Screen Controller 20-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AR1010T-I/ML?
Additional datasheets, footprints and schematics for AR1010T-I/ML are listed on our Part Details page. You can also find images and similar parts to AR1010T-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AR1010T-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AR1010T-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AR1010T-I/ML fall under?
The AR1010T-I/ML is listed under AR1010.
Can I view similar or alternative parts?
You can view similar parts to AR1010T-I/ML when available in the AR1010 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AR1010T-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the AR1010T-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AR1010T-I/ML have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for AR1010T-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AR1010T-I/ML often in real-time on the comparison pages.
What if I can't find stock of AR1010T-I/ML?
You can fill out our help required form which you can use to request a quote for AR1010T-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.