Status: | Unknown |
---|---|
Series: | G3M Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 6A |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 0.05ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 1mA |
Product Range | G3M Series |
SVHC | No SVHC (07-Jul-2017) |
Control Voltage Type | DC |
External Depth | 9mm |
External Length / Height | 32mm |
External Width | 43mm |
Load Current Max | 6A |
Load Current RMS Max | 6A |
Peak Load Voltage + | 60V |
RMS Load Voltage Max | 60VAC |
RMS Load Voltage Min | 0VAC |
Surge Current | 10A |
RELAY OPTO AC/DC 60V 6.0A 4-SIP | Panasonic Electronic Components AQZ262 | RS Americas |
RELAY, PHOTOMOS | Farnell |
Where can I find additional details, specifications and documents for a AQZ262?
Additional datasheets, footprints and schematics for AQZ262 are listed on our Part Details page. You can also find images and similar parts to AQZ262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQZ262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQZ262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQZ262 fall under?
The AQZ262 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQZ262 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQZ262 you can contact the distributor directly for product support, shipping queries etc.
Is the AQZ262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQZ262 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for AQZ262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQZ262 often in real-time on the comparison pages.
What if I can't find stock of AQZ262?
You can fill out our help required form which you can use to request a quote for AQZ262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.