Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | SMD |
Load Voltage Max | 350V |
On State Resistance Max | 25ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Mosfet Relay, Spst-No, 0.12A, 350V, Smd | Newark Electronics |
AQY Photomos Series 120 mA 350 V 25 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 120mA 350V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
RELAY OPTO AC/DC 350V 120MA 4SOP | Panasonic Electronic Components AQY280SX | RS Americas |
MOSFET RELAY, SPST-NO, 0.12A/350V, SOP-4 | element14 |
PHOTOMOS RELAY 0.12A 350V | TTI Europe |
Where can I find additional details, specifications and documents for a AQY280SX?
Additional datasheets, footprints and schematics for AQY280SX are listed on our Part Details page. You can also find images and similar parts to AQY280SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY280SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY280SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY280SX fall under?
The AQY280SX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQY280SX when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY280SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY280SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY280SX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQY280SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY280SX often in real-time on the comparison pages.
What if I can't find stock of AQY280SX?
You can fill out our help required form which you can use to request a quote for AQY280SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.