Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.98
|
No stock
|
Buy Now | |
Future Electronics
from US$1.22
|
22,000
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
10,000
in stock
|
Buy Now | |
RS
from US$1.40
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$4.58
|
-
|
Buy Now | |
element14
from US$3.75
|
-
|
Buy Now | |
Farnell
from US$4.48
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.5 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 300 mW |
Total Power Dissipation (Pt) | 350 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.85 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1 μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.65 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 0.2 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Packing quantity Outer carton (pcs.) | 1,000 |
Packing quantity 1-reel (pcs.) | 1,000 |
AQY Photomos Series 0.5 A 60 V 2.5 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
PHOTOMOS RELAY 60V .5A 1NO SMT | TTI Europe |
PhotoMOS-Signal-Relay, 1-Form-A, 60V/0,5 | RS |
Mosfet Relay, Spst-No, 0.5A, 60V, Smd | Newark Electronics |
Relay SSR 3mA 1.5V DC-IN 500mA 60V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
RELAY OPTO AC/DC 60V 500MA 4-SOP | Panasonic Electronic Components AQY212SX | RS Americas |
MOSFET RELAY, SPST-NO, 0.5A, 60V, SMD | element14 |
Where can I find additional details, specifications and documents for a AQY212SX?
Additional datasheets, footprints and schematics for AQY212SX are listed on our Part Details page. You can also find images and similar parts to AQY212SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY212SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY212SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY212SX fall under?
The AQY212SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A (SOP4-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQY212SX when available in the PhotoMOS GU SOP 1 Form A (SOP4-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY212SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY212SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY212SX have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for AQY212SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY212SX often in real-time on the comparison pages.
What if I can't find stock of AQY212SX?
You can fill out our help required form which you can use to request a quote for AQY212SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.