Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
1,140
in stock
|
Buy Now | |
TTI Europe
from US$1.71
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
1,140
in stock
|
Buy Now | |
element14
from US$1.95
|
1,140
in stock
|
Buy Now | |
Schukat Electronic
from US$1.54
|
479
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$5.74
|
-
|
Buy Now |
Package | SOP4 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.12 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A Short Circuit Protection |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Power Dissipation (Pout) | 400 mW |
Total Power Dissipation (Pt) | 450 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.1 mA |
LED Operate Current (Maximum) | 3.0 mA |
LED Turn Off Current (Minimum) | 0.3 mA |
LED Turn Off Current (Typical) | 1.0 mA |
LED Dropout Voltage (Typical) (VF) | 1.13 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 23.5 ohm |
On Resistance (Maximum) (Ron) | 35 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | With short circuit protecting |
Over Current Protection: Cut Off Current (Minimum) (IShut) | 160 mA |
Over Current Protection: Cut Off Current (Typical) (IShut) | 200 mA |
Over Current Protection: Detection Time (Typical) (TShut) | 50μs |
Over Current Protection: Cut Off Current (Maximum) (IShut) | 240 mA |
Turn On Time (Typical) | 0.7 ms |
Turn On Time (Maximum) | 2 ms |
Turn Off Time (Typical) | 0.07 ms |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 280 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 120 mA |
Junction temperature (Tj) | 125°C |
PHOTOMOS RELAY 350V .12A 1NO | TTI Europe |
AQY Photomos Series 0.12 A 350 V 35 Ohm SMT 1 Channel Solid State Relay -SOP-4 | Future Electronics |
S.s.mosfet Rly, Spst, 350V, 0.12A, Smd Rohs Compliant: Yes |Panasonic AQY210KSX | Newark Electronics |
S.S.MOSFET RLY, SPST, 350V, 0.12A, SMD | element14 |
MOSFET Photo Rel. 1,5kV 350V 0,12A SOP4 | Schukat Electronic |
Relay SSR 3mA 1.5V DC-IN 120mA 350V AC/DC-OUT 4-Pin SOP Surface Mount T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A Short Circ Prot | Panasonic Electronic Components AQY210KSX | RS Americas |
Where can I find additional details, specifications and documents for a AQY210KSX?
Additional datasheets, footprints and schematics for AQY210KSX are listed on our Part Details page. You can also find images and similar parts to AQY210KSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQY210KSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQY210KSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQY210KSX fall under?
The AQY210KSX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A Short Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to AQY210KSX when available in the PhotoMOS GU SOP 1 Form A Short Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQY210KSX you can contact the distributor directly for product support, shipping queries etc.
Is the AQY210KSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQY210KSX have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for AQY210KSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQY210KSX often in real-time on the comparison pages.
What if I can't find stock of AQY210KSX?
You can fill out our help required form which you can use to request a quote for AQY210KSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.