Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.08
Package | SOP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 350 V |
Continuous Load Current (IL) | Max.: 0.13 A (1ch), 0.1 A (2ch) |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GU SOP 1 Form A & 1 Form B |
Type | GU |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 0.3 A |
Power Dissipation (Pout) | 600 mW |
Total Power Dissipation (Pt) | 650 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.9 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 0.8 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 18 ohm |
On Resistance (Maximum) (Ron) | 25 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.28 ms (N.O.), 0.52 ms (N.C.) |
Turn On Time (Maximum) | 1 ms |
Turn Off Time (Typical) | 0.04 ms (N.O.), 0.23 ms (N.C.) |
Turn Off Time (Maximum) | 1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | 最大:280V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A 1 Form B |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 100 mA |
Junction temperature (Tj) | 125°C |
AQW Photomos Series 100 mA 350 V 25 Ohm SMT Solid State Relay - SOIC-8 | Future Electronics |
Mosfet Relay, 0.1A/350V, Spst-No/Nc, Smd | Newark Electronics |
Relay SSR 0.9mA 1.5V DC-IN 0.1A 350V AC/DC-OUT 8-Pin SOP T/R | Avnet America |
PhotoMOSPhotoMOS GU SOP 1 Form A & 1 Form B | Panasonic Electronic Components AQW610SX | RS Americas |
PHOTOMOS SIGNAL RELAY 350V SOP | TTI Europe |
MOSFET RELAY, 0.1A/350V, SPST-NO/NC, SMD | Farnell |
Where can I find additional details, specifications and documents for a AQW610SX?
Additional datasheets, footprints and schematics for AQW610SX are listed on our Part Details page. You can also find images and similar parts to AQW610SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW610SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW610SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW610SX fall under?
The AQW610SX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GU SOP 1 Form A & 1 Form B.
Can I view similar or alternative parts?
You can view similar parts to AQW610SX when available in the PhotoMOS GU SOP 1 Form A & 1 Form B range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW610SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW610SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW610SX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for AQW610SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW610SX often in real-time on the comparison pages.
What if I can't find stock of AQW610SX?
You can fill out our help required form which you can use to request a quote for AQW610SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.