Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
577
in stock
|
Buy Now | |
element14
from US$2.14
|
577
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
TTI Europe
from US$2.28
|
-
|
Buy Now |
Contact Configuration | DPST-NO |
---|---|
Load Current | 350mA |
Relay Terminals | SMD |
Load Voltage Max | 60V |
On State Resistance Max | 2.5ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Mosfet Relay, Dpst, 0.35A, 60V, Smd | Newark Electronics |
MOSFET RELAY, DPST, 0.35A, 60V, SMD | element14 |
AQW Photomos Series 0.35 A 60 V 2.5 Ohm 2 Channel Solid State Relay - SOIC-8 | Future Electronics |
Relay SSR 3mA 1.5V DC-IN 350mA 60V AC/DC-OUT 8-Pin SOP Surface Mount T/R | Avnet America |
RELAY OPTO AC/DC 60V 350MA 8SOP | Panasonic Electronic Components AQW282SX | RS Americas |
PHOTOMOS RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQW282SX?
Additional datasheets, footprints and schematics for AQW282SX are listed on our Part Details page. You can also find images and similar parts to AQW282SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW282SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW282SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW282SX fall under?
The AQW282SX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AQW282SX when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW282SX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW282SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW282SX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW282SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW282SX often in real-time on the comparison pages.
What if I can't find stock of AQW282SX?
You can fill out our help required form which you can use to request a quote for AQW282SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.