Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$4.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
22
in stock
|
Buy Now | |
element14
from US$2.06
|
22
in stock
|
Buy Now | |
Farnell
from US$4.28
|
22
in stock
|
Buy Now | |
Avnet America
from US$4.07
|
-
|
Buy Now | |
RS Americas
from US$4.50
|
-
|
Buy Now | |
TTI Europe
from US$3.63
|
-
|
Buy Now |
Package | DIP8 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 60 V |
Continuous Load Current (IL) | Max.: 0.6 A (1ch), 0.5 A (2ch) |
I/O Isolation Voltage (Viso) | 5,000 Vrms |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (X) |
Product Name | GE 2 Form A |
Type | GE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 1.5 A |
Power Dissipation (Pout) | 800 mW |
Total Power Dissipation (Pt) | 850 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 1.2 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.4 mA |
LED Turn Off Current (Typical) | 1.1 mA |
LED Dropout Voltage (Typical) (VF) | 1.25 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.83 ohm |
On Resistance (Maximum) (Ron) | 2.5 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1 ms |
Turn On Time (Maximum) | 4 ms |
Turn Off Time (Typical) | 0.08 ms |
Turn Off Time (Maximum) | 1.0 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 48 V |
Contact Arrangement | 2 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 500 mA |
Junction temperature (Tj) | 125°C |
Mosfet Relay, 0.5A, 60V, Dpst-No, Smd | Newark Electronics |
MOSFET RELAY, 0.5A, 60V, DPST-NO, SMD | element14 |
AQW Photomos Series 0.5 A 60 V 2.5 Ohm SMT 2 Channel Solid State Relay - DIP-8 | Future Electronics |
Relay SSR 1.2mA 1.5V DC-IN 500mA 60V AC/DC-OUT 8-Pin DIP SMD T/R | Avnet America |
RELAY OPTO AC/DC 60V 500MA 8-SMD | Panasonic Electronic Components AQW212EHAX | RS Americas |
PHOTOMOS SIGNAL RELAY 60V SMD | TTI Europe |
Where can I find additional details, specifications and documents for a AQW212EHAX?
Additional datasheets, footprints and schematics for AQW212EHAX are listed on our Part Details page. You can also find images and similar parts to AQW212EHAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQW212EHAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQW212EHAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQW212EHAX fall under?
The AQW212EHAX is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS GE 2 Form A.
Can I view similar or alternative parts?
You can view similar parts to AQW212EHAX when available in the PhotoMOS GE 2 Form A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQW212EHAX you can contact the distributor directly for product support, shipping queries etc.
Is the AQW212EHAX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQW212EHAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AQW212EHAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQW212EHAX often in real-time on the comparison pages.
What if I can't find stock of AQW212EHAX?
You can fill out our help required form which you can use to request a quote for AQW212EHAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.