Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.88
|
482
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.65
|
-
|
Buy Now | |
Future Electronics
from US$4.58
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
RS Americas
from US$6.04
|
-
|
Buy Now | |
element14
from US$5.36
|
-
|
Buy Now | |
TTI Europe
from US$4.88
|
-
|
Buy Now | |
Farnell
from US$5.11
|
-
|
Buy Now |
Package | SOP6 |
---|---|
Voltage Type | AC/DC |
Load Voltage [ VL ] (VL) | 80 V |
Continuous Load Current (IL) | Max.: 1.25 A |
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Packing Quantity | Tube packing style |
Product Name | HE SOP 1 Form A High Capacity |
Type | HE |
LED Forward Current (IF) | 50 mA |
LED Reverse Voltage (VR) | 5 V |
Peak Forward Current (IFP) | 1 A |
Power Dissipation (Pin) | 75 mW |
Peak Load Current (Ipeak) | 3 A |
Power Dissipation (Pout) | 450 mW |
Total Power Dissipation (Pt) | 500 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.5 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.4 mA |
LED Dropout Voltage (Typical) (VF) | 1.32 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
On Resistance (Typical) (Ron) | 0.09 ohm |
On Resistance (Maximum) (Ron) | 0.15 ohm |
Off State Leakage Current (Maximum) (ILeak) | 1μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 1.3 ms |
Turn On Time (Maximum) | 5 ms |
Turn Off Time (Typical) | 0.1 ms |
Turn Off Time (Maximum) | 0.5 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
Maximum Switching Frequency | 5 cps |
LED Current (IF) | Min.: 5 mA, Max.: 30 mA |
Load Voltage (VL) | Max.: 64 V |
Terminal Type | Surface-mount terminal |
Contact Arrangement | 1 Form A |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Load current | 1.25 A |
Junction temperature (Tj) | 125°C |
SignalRelay 80V/125A I/O=15kV 6PIN | RS |
Mosfet Relay, Spst-No, 1.25A, 80V, Smd | Newark Electronics |
AQV Photomos Series 1.25 A 80 V 0.15 Ohm 1 Channel Solid State Relay - SOIC-6 | Future Electronics |
Relay SSR 0.5mA 1.5V DC-IN 1.25A 80V AC/DC-OUT 6-Pin SOP Tube | Avnet America |
RELAY SSR SPST 1.25A 80V 6SOP | Panasonic Electronic Components AQV255GS | RS Americas |
MOSFET RELAY, SPST-NO, 1.25A, 80V, SMD | element14 |
PHOTOMOS RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a AQV255GS?
Additional datasheets, footprints and schematics for AQV255GS are listed on our Part Details page. You can also find images and similar parts to AQV255GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQV255GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQV255GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQV255GS fall under?
The AQV255GS is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > PhotoMOS HE SOP 1 Form A High Capacity (SOP6-pin type).
Can I view similar or alternative parts?
You can view similar parts to AQV255GS when available in the PhotoMOS HE SOP 1 Form A High Capacity (SOP6-pin type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQV255GS you can contact the distributor directly for product support, shipping queries etc.
Is the AQV255GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQV255GS have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AQV255GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQV255GS often in real-time on the comparison pages.
What if I can't find stock of AQV255GS?
You can fill out our help required form which you can use to request a quote for AQV255GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.