Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Actuator / Cap Colour | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Panel Cutout Diameter | 12mm |
Panel Thickness Max | 4mm |
Panel Bush, 2.5-4.0 | Newark Electronics |
PANEL BUSH, 2.5-4.0 | element14 |
MEC SWITCH 10G | APEM Components AQN-2.5 | RS Americas |
Where can I find additional details, specifications and documents for a AQN2.5?
Additional datasheets, footprints and schematics for AQN2.5 are listed on our Part Details page. You can also find images and similar parts to AQN2.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQN2.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQN2.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQN2.5 fall under?
The AQN2.5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AQN2.5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQN2.5 you can contact the distributor directly for product support, shipping queries etc.
Is the AQN2.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQN2.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AQN2.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQN2.5 often in real-time on the comparison pages.
What if I can't find stock of AQN2.5?
You can fill out our help required form which you can use to request a quote for AQN2.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.