Status: | Unknown |
---|---|
Series: | AQHV Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | 24V |
Power Dissipation Pd | 200W |
Product Range | AQHV Series |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
1Ch 200W 24V Undirectional Tvs Diode/ Tr |Littelfuse AQHV24-01ETG | Newark Electronics |
1CH 30KV 24V TVS ARRAY SOD882 | TTI Europe |
Where can I find additional details, specifications and documents for a AQHV24-01ETG?
Additional datasheets, footprints and schematics for AQHV24-01ETG are listed on our Part Details page. You can also find images and similar parts to AQHV24-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQHV24-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQHV24-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQHV24-01ETG fall under?
The AQHV24-01ETG is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQHV24-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQHV24-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the AQHV24-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQHV24-01ETG have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for AQHV24-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQHV24-01ETG often in real-time on the comparison pages.
What if I can't find stock of AQHV24-01ETG?
You can fill out our help required form which you can use to request a quote for AQHV24-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.