Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 3F Series Round Pushbutton Switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
Height Max | 24.2mm |
Cap, 24.2Mm, Black | Newark Electronics |
CAP, 24.2MM, BLACK | element14 |
Accessory, Boot, Round, Black, 24.2mm Height | APEM Components AQC09-24.2 | RS Americas |
Where can I find additional details, specifications and documents for a AQC09-24.2?
Additional datasheets, footprints and schematics for AQC09-24.2 are listed on our Part Details page. You can also find images and similar parts to AQC09-24.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQC09-24.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQC09-24.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQC09-24.2 fall under?
The AQC09-24.2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AQC09-24.2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQC09-24.2 you can contact the distributor directly for product support, shipping queries etc.
Is the AQC09-24.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQC09-24.2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AQC09-24.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQC09-24.2 often in real-time on the comparison pages.
What if I can't find stock of AQC09-24.2?
You can fill out our help required form which you can use to request a quote for AQC09-24.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.