Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 3F series switches |
---|---|
Actuator / Cap Colour | Black |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Black |
External Length / Height | 13.2mm |
SEALING BOOT, BLACK | element14 |
Sealing Boot, Black | Newark Electronics |
MEC SWITCH 10G | APEM Components AQB0109 | RS Americas |
Where can I find additional details, specifications and documents for a AQB0109?
Additional datasheets, footprints and schematics for AQB0109 are listed on our Part Details page. You can also find images and similar parts to AQB0109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQB0109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQB0109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQB0109 fall under?
The AQB0109 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AQB0109 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQB0109 you can contact the distributor directly for product support, shipping queries etc.
Is the AQB0109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQB0109 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for AQB0109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQB0109 often in real-time on the comparison pages.
What if I can't find stock of AQB0109?
You can fill out our help required form which you can use to request a quote for AQB0109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.