Status: | Unknown |
---|---|
Series: | SPA AQ4023 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 40V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | 450W |
Product Range | SPA AQ4023 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Diode, Aec-Q101, Esd Protection, Sod-323 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOD-323 | element14 |
TVS DIODE 15VWM 40VC SOD323 | Future Electronics |
1CH 30KV 24V TVS ARRAY SOD323 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ4023-01FTG-C?
Additional datasheets, footprints and schematics for AQ4023-01FTG-C are listed on our Part Details page. You can also find images and similar parts to AQ4023-01FTG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ4023-01FTG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ4023-01FTG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ4023-01FTG-C fall under?
The AQ4023-01FTG-C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ4023-01FTG-C when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ4023-01FTG-C you can contact the distributor directly for product support, shipping queries etc.
Is the AQ4023-01FTG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ4023-01FTG-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for AQ4023-01FTG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ4023-01FTG-C often in real-time on the comparison pages.
What if I can't find stock of AQ4023-01FTG-C?
You can fill out our help required form which you can use to request a quote for AQ4023-01FTG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.