Status: | Unknown |
---|---|
Series: | SPA AQ3130 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 48V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | 5.3V |
Power Dissipation Pd | - |
Product Range | SPA AQ3130 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
Diode, Aec-Q101, Esd Protection, Sod-882 | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, SOD-882 | element14 |
AQ3130 Series 0.3 pF 10 kV Bidirectional Discrete Surface Mount Tvs Diode | Future Electronics |
1CH 10KV 28V TVS ARRAY SOD882 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ3130-01ETG?
Additional datasheets, footprints and schematics for AQ3130-01ETG are listed on our Part Details page. You can also find images and similar parts to AQ3130-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ3130-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ3130-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ3130-01ETG fall under?
The AQ3130-01ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ3130-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ3130-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the AQ3130-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ3130-01ETG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for AQ3130-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ3130-01ETG often in real-time on the comparison pages.
What if I can't find stock of AQ3130-01ETG?
You can fill out our help required form which you can use to request a quote for AQ3130-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.