Status: | Unknown |
---|---|
Series: | SPA Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 19V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 2Pins |
Operating Voltage | 2.5V |
Power Dissipation Pd | 1kW |
Product Range | SPA Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
TVS ARRAY ETHERNET | Future Electronics |
ESD PROTECTN DEV, AECQ101, 2.5V, UDFN-10 | element14 |
Esd Protection Device, 19V, Udfn-2 | Newark Electronics |
30KV 2.5V TVS ARRAY UDFN10 | TTI Europe |
Where can I find additional details, specifications and documents for a AQ2555NUTG?
Additional datasheets, footprints and schematics for AQ2555NUTG are listed on our Part Details page. You can also find images and similar parts to AQ2555NUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AQ2555NUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AQ2555NUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AQ2555NUTG fall under?
The AQ2555NUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to AQ2555NUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AQ2555NUTG you can contact the distributor directly for product support, shipping queries etc.
Is the AQ2555NUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AQ2555NUTG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for AQ2555NUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AQ2555NUTG often in real-time on the comparison pages.
What if I can't find stock of AQ2555NUTG?
You can fill out our help required form which you can use to request a quote for AQ2555NUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.