Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Threshold Voltage | 2.25V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-25 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
Mpu Supervisor, 2.25V, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. APX823-23W5G-7 | Newark Electronics |
MPU SUPERVISOR, 2.25V, -40 TO 85DEG C | element14 |
Processor Supervisor 2.25V 0V to 5.8V 5-Pin SOT-25 T/R | Avnet Silica |
SUPERVISOR 2,25V SOT25 | Rutronik |
APX823 Series 2.25 V 140 ms SMT Processor Supervisory Circuit - SOT-25-5 | Future Electronics |
Where can I find additional details, specifications and documents for a APX823-23W5G-7.?
Additional datasheets, footprints and schematics for APX823-23W5G-7. are listed on our Part Details page. You can also find images and similar parts to APX823-23W5G-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APX823-23W5G-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX823-23W5G-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APX823-23W5G-7. fall under?
The APX823-23W5G-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to APX823-23W5G-7. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APX823-23W5G-7. you can contact the distributor directly for product support, shipping queries etc.
Is the APX823-23W5G-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APX823-23W5G-7. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Rutronik have stock available or on a lead time for APX823-23W5G-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APX823-23W5G-7. often in real-time on the comparison pages.
What if I can't find stock of APX823-23W5G-7.?
You can fill out our help required form which you can use to request a quote for APX823-23W5G-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.