Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Threshold Voltage | 3.08V |
---|---|
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Processor Supervisor 3.08V 2.5V/3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Silica |
SUPERVISOR 3,08V LOW SOT23-3 | Rutronik |
APX809 Series 3.08 V 140 ms SMT 3-PIN Microprocessor Reset Circuits -SOT-23-3 | Future Electronics |
IC, RESET, LOW, 3.08V, SOT23 | Farnell |
Where can I find additional details, specifications and documents for a APX809-31SAG-7.?
Additional datasheets, footprints and schematics for APX809-31SAG-7. are listed on our Part Details page. You can also find images and similar parts to APX809-31SAG-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APX809-31SAG-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX809-31SAG-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APX809-31SAG-7. fall under?
The APX809-31SAG-7. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to APX809-31SAG-7. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APX809-31SAG-7. you can contact the distributor directly for product support, shipping queries etc.
Is the APX809-31SAG-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APX809-31SAG-7. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for APX809-31SAG-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APX809-31SAG-7. often in real-time on the comparison pages.
What if I can't find stock of APX809-31SAG-7.?
You can fill out our help required form which you can use to request a quote for APX809-31SAG-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.