Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,300
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,300
in stock
|
Buy Now | |
element14
from US$0.10
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,590
in stock
|
Buy Now | |
Avnet Silica
-
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Threshold Voltage | 2.63V |
---|---|
No. of Supervisors / Monitors | - |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 809 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 30µA |
Supply Voltage Range | 1.1V to 5.5V |
SUPERVISOR 2,63V LOW SOT23-3 | Rutronik |
APX809 Series 2.63 V 140 ms SMT Microprocessor Reset Circuit - SOT-23R | Future Electronics |
Ic, Reset, Low, 2.63V, Sot23 | Newark Electronics |
IC, RESET, LOW, 2.63V, SOT23 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Processor Supervisor 2.63V 2.5V/3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a APX809-26SAG-7?
Additional datasheets, footprints and schematics for APX809-26SAG-7 are listed on our Part Details page. You can also find images and similar parts to APX809-26SAG-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APX809-26SAG-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX809-26SAG-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APX809-26SAG-7 fall under?
The APX809-26SAG-7 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to APX809-26SAG-7 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APX809-26SAG-7 you can contact the distributor directly for product support, shipping queries etc.
Is the APX809-26SAG-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APX809-26SAG-7 have stock available?
Authorised distributors including Rutronik, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for APX809-26SAG-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APX809-26SAG-7 often in real-time on the comparison pages.
What if I can't find stock of APX809-26SAG-7?
You can fill out our help required form which you can use to request a quote for APX809-26SAG-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.