Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
5,299
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,299
in stock
|
Buy Now | |
element14
from US$0.10
|
5,299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,725
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
APX803S Series 3.08 V 140 ms SMT Microprocessor Reset Circuit - SOT-23-3 | Future Electronics |
Mp Supervisor, -40 To 85Deg C Rohs Compliant: Yes |Diodes Inc. APX803S-31SA-7 | Newark Electronics |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Reset Generator SOT23 T&R 3K | Avnet Silica |
SUPERVISOR 3,01V LOW SOT23-3 | Rutronik |
Where can I find additional details, specifications and documents for a APX803S-31SA-7?
Additional datasheets, footprints and schematics for APX803S-31SA-7 are listed on our Part Details page. You can also find images and similar parts to APX803S-31SA-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APX803S-31SA-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APX803S-31SA-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APX803S-31SA-7 you can contact the distributor directly for product support, shipping queries etc.
Is the APX803S-31SA-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APX803S-31SA-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for APX803S-31SA-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APX803S-31SA-7 often in real-time on the comparison pages.
What if I can't find stock of APX803S-31SA-7?
You can fill out our help required form which you can use to request a quote for APX803S-31SA-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.