Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Clip-On |
---|---|
LED Lens Color | Green |
Lens Diameter | 24mm |
Lens Shape | Round |
Accessory Type | Round Flat Lens |
For Use With | Idec TW Series Pilot Lights |
RoHS Compliant | Yes |
Miniature Pilot Lights | Newark Electronics |
Lens, Indicating Light | Carlton-Bates |
Where can I find additional details, specifications and documents for a APW1LU-G?
Additional datasheets, footprints and schematics for APW1LU-G are listed on our Part Details page. You can also find images and similar parts to APW1LU-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APW1LU-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APW1LU-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APW1LU-G fall under?
The APW1LU-G is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to APW1LU-G when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APW1LU-G you can contact the distributor directly for product support, shipping queries etc.
Is the APW1LU-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APW1LU-G have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for APW1LU-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APW1LU-G often in real-time on the comparison pages.
What if I can't find stock of APW1LU-G?
You can fill out our help required form which you can use to request a quote for APW1LU-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.