Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.05
|
3,266
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
3,500
in stock
|
Buy Now | |
element14
from US$1.04
|
1,774
in stock
|
Buy Now | |
Farnell
from US$1.13
|
1,774
in stock
|
Buy Now | |
RS
from US$1.51
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now |
Package | SSOP |
---|---|
I/O Isolation Voltage (Viso) | 1,500 Vrms |
Drop-Out Voltage (Typical) (Voc) | 8.2 V |
Short Circuit Current (Typical) (Isc) | 8μA |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tape and reel packing style (Y) |
Product Name | Photovoltaic MOSFET Driver |
LED Forward Current (IF) | 50 mA |
Peak Forward Current (IFP) | 1 A |
LED Reverse Voltage (VR) | 5 V |
Power Dissipation (Pin) | 75 mW |
Ambient Temperature: Operating (Topr) | -40 to +85°C |
Ambient Temperature: Storage (Tstg) | -40 to +100°C |
LED Operate Current (Typical) | 0.85 mA |
LED Operate Current (Maximum) | 3 mA |
LED Turn Off Current (Minimum) | 0.2 mA |
LED Turn Off Current (Typical) | 0.75 mA |
LED Dropout Voltage (Typical) (VF) | 1.15 V |
LED Dropout Voltage (Maximum) (VF) | 1.5 V |
Drop-Out Voltage (Minimum) (Voc) | 5 V |
Short Circuit Current (Minimum) (Isc) | 3μA |
Over Current Protection | Nothing |
Turn On Time (Typical) | 0.8 ms |
Turn Off Time (Typical) | 0.1 ms |
I/O Capacitance (Typical) (Ciso) | 0.8 pF |
Initial I/O Isolation Resistance (Minimum) (Riso) | 1,000 M ohm |
I/O Capacitance (Maximum) (Ciso) | 1.5 pF |
LED Current (IF) | Min.: 10 mA, Max.: 30 mA |
External Dimensions | |
Recommended Mounting Pad (Top View) | |
Packing quantity 1-reel (pcs.) | 3,500 |
Packing quantity Outer carton (pcs.) | 3,500 |
Junction temperature (Tj) | 125°C |
APV Series Single Channel 1500 Vrms Photovoltaic Mosfet Driver - SSOP-4 | Future Electronics |
Mosfet Relay, Photovoltaic, 1.5Kv, Smd | Newark Electronics |
MOSFET RELAY, SPST-NO, SSOP, SMD | element14 |
Photovoltaic-Mosfet-Driver, 8,2V/8µA, I/ | RS |
Photovoltaic MOSFET Driver (4-pin SSOP T&R) | Panasonic Electronic Components APV2111VY | RS Americas |
PHOTOVOLTAIC MOSFET DRIVER | TTI Europe |
Where can I find additional details, specifications and documents for a APV2111VY?
Additional datasheets, footprints and schematics for APV2111VY are listed on our Part Details page. You can also find images and similar parts to APV2111VY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APV2111VY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APV2111VY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APV2111VY fall under?
The APV2111VY is listed under Relays & Contactors > Semiconductor Relays > PhotoMOS® > Photovoltaic MOSFET Driver.
Can I view similar or alternative parts?
You can view similar parts to APV2111VY when available in the Photovoltaic MOSFET Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APV2111VY you can contact the distributor directly for product support, shipping queries etc.
Is the APV2111VY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APV2111VY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for APV2111VY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APV2111VY often in real-time on the comparison pages.
What if I can't find stock of APV2111VY?
You can fill out our help required form which you can use to request a quote for APV2111VY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.