Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
49
in stock
|
Buy Now | |
element14
from US$1.11
|
49
in stock
|
Buy Now | |
Farnell
from US$0.71
|
49
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Random |
Package | DIP6pin |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Input: LED Forward Current | 50mA |
Output: Repetitive Peak Off-State Voltage | 600V |
Output: On-State RMS Current | 0.1A |
Output: Non-Repetitive Surge Current | 1.2A |
I/O Isolation Voltage | 5,000Vrms |
Perature | -40 to +100°C |
Temperature Limits: Storage | -40 to +125°C |
Snubber Circuit | Without snubber circuit |
Junction temperature | 125°C |
SSR,Triac,SPNO,DIP6,random 600V 100mA | RS |
Optocoupler, Triac, 5Kv, Dip-6 Rohs Compliant: Yes |Panasonic APT1222 | Newark Electronics |
OPTOCOUPLER, TRIAC, 5KV, DIP-6 | element14 |
APT Series Single Channel 600 V 5000 Vrms Phototriac Coupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-Output 1-Channel 600Vdrm 6-Pin DIP Tube | Avnet America |
Solid State RelayAPT Phototriac Coupler | Panasonic Electronic Components APT1222 | RS Americas |
Where can I find additional details, specifications and documents for a APT1222?
Additional datasheets, footprints and schematics for APT1222 are listed on our Part Details page. You can also find images and similar parts to APT1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APT1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APT1222 fall under?
The APT1222 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > APT Series Phototriac Coupler.
Can I view similar or alternative parts?
You can view similar parts to APT1222 when available in the APT Series Phototriac Coupler range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APT1222 you can contact the distributor directly for product support, shipping queries etc.
Is the APT1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APT1222 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for APT1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APT1222 often in real-time on the comparison pages.
What if I can't find stock of APT1222?
You can fill out our help required form which you can use to request a quote for APT1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.