Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Features | PhotoMOS |
RoHS Compliant | Yes |
APT Series 5000 Vrms Single Channel Through Hole Phototriac Coupler - DIP-6 | Future Electronics |
Optocoupler, Phototriac O/P, 5Kv, Dip-6 | Newark Electronics |
Optocoupler Triac AC-Output 1-Channel 600Vdrm 6-Pin DIP Tube | Avnet America |
Solid State RelayAPT Phototriac Coupler | Panasonic Electronic Components APT1212 | RS Americas |
OPTOCOUPLER, TRIAC, 5KV, DIP-6 | Farnell |
Where can I find additional details, specifications and documents for a APT1212?
Additional datasheets, footprints and schematics for APT1212 are listed on our Part Details page. You can also find images and similar parts to APT1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APT1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APT1212 fall under?
The APT1212 is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to APT1212 when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APT1212 you can contact the distributor directly for product support, shipping queries etc.
Is the APT1212 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APT1212 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for APT1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APT1212 often in real-time on the comparison pages.
What if I can't find stock of APT1212?
You can fill out our help required form which you can use to request a quote for APT1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.