Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type of Load | AC type |
---|---|
Zero-Cross Function | Zero-cross (max. 50V) |
Package | DIP4pin |
Terminal Type | Surface-mount terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Input: LED Forward Current | 50mA |
Output: Repetitive Peak Off-State Voltage | 600V |
Output: On-State RMS Current | 0.1A |
Output: Non-Repetitive Surge Current | 1.2A |
I/O Isolation Voltage | 5,000Vrms |
Perature | -40 to +100°C |
Temperature Limits: Storage | -40 to +125°C |
Snubber Circuit | Without snubber circuit |
Junction temperature | 125°C |
Optocoupler, Phototriac O/P, 5Kv, Dip-4 | Newark Electronics |
APT Series Single Channel 600 V 3750 Vrms Phototriac Coupler - SMD-4 | Future Electronics |
Optocoupler Triac AC-Output 1-Channel 600Vdrm 4-Pin SMD Tube | Avnet America |
Solid State RelayAPT Phototriac Coupler | Panasonic Electronic Components APT1211A | RS Americas |
PHOTOTRIAC 600V .1A 1NO THT | TTI Europe |
OPTOCOUPLER, TRIAC, 5KV, DIP-4 | Farnell |
Where can I find additional details, specifications and documents for a APT1211A?
Additional datasheets, footprints and schematics for APT1211A are listed on our Part Details page. You can also find images and similar parts to APT1211A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APT1211A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT1211A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APT1211A fall under?
The APT1211A is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > APT Series Phototriac Coupler.
Can I view similar or alternative parts?
You can view similar parts to APT1211A when available in the APT Series Phototriac Coupler range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APT1211A you can contact the distributor directly for product support, shipping queries etc.
Is the APT1211A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APT1211A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for APT1211A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APT1211A often in real-time on the comparison pages.
What if I can't find stock of APT1211A?
You can fill out our help required form which you can use to request a quote for APT1211A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.