Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Relay Specialties
from US$0.66
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
96
in stock
|
Buy Now | |
element14
from US$0.83
|
96
in stock
|
Buy Now | |
Farnell
from US$0.81
|
96
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now |
Type of Load | AC type |
---|---|
Zero-Cross Function | Zero-cross (max. 50V) |
Package | DIP4pin |
Terminal Type | Standard PC board terminal |
Packing Quantity | Tube |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Input: LED Forward Current | 50mA |
Output: Repetitive Peak Off-State Voltage | 600V |
Output: On-State RMS Current | 0.1A |
Output: Non-Repetitive Surge Current | 1.2A |
I/O Isolation Voltage | 5,000Vrms |
Perature | -40 to +100°C |
Temperature Limits: Storage | -40 to +125°C |
Snubber Circuit | Without snubber circuit |
Junction temperature | 125°C |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 684 |
Relay Specialties, Inc. United States Tel. 1-201-337-1000 | 200 |
Master Electronics United States Tel. 1-888-473-5297 | 149 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 132 |
Arrow Electronics United States Tel. 1-855-326-4757 | 40 |
PANASONIC EW/AROMAT PHOTONTRIA | Relay Specialties |
Optocoupler, Triac, 5Kv, Dip-4 Rohs Compliant: Yes |Panasonic APT1211 | Newark Electronics |
OPTOCOUPLER, TRIAC, 5KV, DIP-4 | element14 |
SSR,Triac,SPNO,DIP4,zero-cross 50V 100mA | RS |
APT Series 5000 Vrms 100 mA 500 mW Through Hole Phototriac Coupler - DIP-4 | Future Electronics |
Optocoupler Triac AC-Output 1-Channel 600Vdrm 4-Pin DIP Tube | Avnet America |
Phototriac Coupler, 1 mA (Max.), 600 V (Repetitive Peak Off State Voltage) | Panasonic Electronic Components APT1211 | RS Americas |
Where can I find additional details, specifications and documents for a APT1211?
Additional datasheets, footprints and schematics for APT1211 are listed on our Part Details page. You can also find images and similar parts to APT1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APT1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APT1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APT1211 fall under?
The APT1211 is listed under Relays & Contactors > Semiconductor Relays > Solid State Relays > APT Series Phototriac Coupler.
Can I view similar or alternative parts?
You can view similar parts to APT1211 when available in the APT Series Phototriac Coupler range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APT1211 you can contact the distributor directly for product support, shipping queries etc.
Is the APT1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APT1211 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for APT1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APT1211 often in real-time on the comparison pages.
What if I can't find stock of APT1211?
You can fill out our help required form which you can use to request a quote for APT1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.