APS INT3636VR DC / AC Inverters by Tripp Lite

INVERTER / CHARGER, 36VDC / 230VAC, 3.6KW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,702.56

Distributor Stock
Logo for Newark
Newark
from US$1,702.56
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Input Voltage Max 36VDC
No. of Outputs 1 Output
Output Voltage 230VAC
Output Power 3.6kW
Length 355.6mm
Width 215.9mm
Height 177.8mm
RoHS Compliant Yes

Alternative Descriptions

Inverter/Charger, 36Vdc/230Vac, 3.6Kw | Newark Electronics
INTNTL INVERTER/CHARGER 3600W AVR 36VDC TO 230VAC 30A HW | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APS INT3636VR?

Additional datasheets, footprints and schematics for APS INT3636VR are listed on our Part Details page. You can also find images and similar parts to APS INT3636VR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APS INT3636VR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS INT3636VR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APS INT3636VR fall under?

The APS INT3636VR is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to APS INT3636VR when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APS INT3636VR you can contact the distributor directly for product support, shipping queries etc.

Is the APS INT3636VR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APS INT3636VR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for APS INT3636VR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APS INT3636VR often in real-time on the comparison pages.

What if I can't find stock of APS INT3636VR?

You can fill out our help required form which you can use to request a quote for APS INT3636VR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay