Status: | Unknown |
---|---|
Series: | APS-7000E Series |
RoHS: | Unknown |
Prices starting from US$2.00
Product Range | APS-7000E Series |
---|---|
Output Power Max | 1000VA |
Output Voltage Max | 310Vrms |
Output Current Max | 4.2A |
No. of Phases | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Ac Power Supply, 1Ch, 310V, 8.4A, Prog | Newark Electronics |
GW Instek Linear AC power source, 1kVA, Adjustable | Distrelec |
AC POWER SUPPLY, 1CH, 310V, 8.4A, PROG | Farnell |
Where can I find additional details, specifications and documents for a APS-7100E?
Additional datasheets, footprints and schematics for APS-7100E are listed on our Part Details page. You can also find images and similar parts to APS-7100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS-7100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS-7100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS-7100E fall under?
The APS-7100E is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to APS-7100E when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS-7100E you can contact the distributor directly for product support, shipping queries etc.
Is the APS-7100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS-7100E have stock available?
Authorised distributors including Newark Electronics, TestEquity, Jameco Electronics, element14 and Distrelec have stock available or on a lead time for APS-7100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS-7100E often in real-time on the comparison pages.
What if I can't find stock of APS-7100E?
You can fill out our help required form which you can use to request a quote for APS-7100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.