Status: | Unknown |
---|---|
Series: | APS1 Series |
RoHS: | Compliant |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 3.75kV |
Data Rate | 50Mbps |
Optocoupler Case Style | SOP |
No. of Pins | 5Pins |
Product Range | APS1 Series |
RoHS Compliant | Yes |
Optocoupler, Digital, 3.75Kv, Sop-5 | Newark Electronics |
APS1551S Series 50 Mbps 3750 V 6 V Totem Pole Output SMT PhotoIC Coupler | Future Electronics |
PHOTOIC COUPLER | Avnet America |
Photo IC CouplerPhoto IC Coupler 50 Mbps type | Panasonic Electronic Components APS1551S | RS Americas |
Where can I find additional details, specifications and documents for a APS1551S?
Additional datasheets, footprints and schematics for APS1551S are listed on our Part Details page. You can also find images and similar parts to APS1551S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS1551S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS1551S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS1551S fall under?
The APS1551S is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to APS1551S when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS1551S you can contact the distributor directly for product support, shipping queries etc.
Is the APS1551S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APS1551S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for APS1551S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS1551S often in real-time on the comparison pages.
What if I can't find stock of APS1551S?
You can fill out our help required form which you can use to request a quote for APS1551S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.