Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 22G |
Release Point Typ | -22G |
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
Sensor Case Style | SIP |
No. of Pins | 3 Pin |
Product Range | - |
MSL | - |
Hall Effect Switch, Aec-Q100, 22G, Sip-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a APS12205LUAABU?
Additional datasheets, footprints and schematics for APS12205LUAABU are listed on our Part Details page. You can also find images and similar parts to APS12205LUAABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS12205LUAABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS12205LUAABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS12205LUAABU fall under?
The APS12205LUAABU is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to APS12205LUAABU when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS12205LUAABU you can contact the distributor directly for product support, shipping queries etc.
Is the APS12205LUAABU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS12205LUAABU have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for APS12205LUAABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS12205LUAABU often in real-time on the comparison pages.
What if I can't find stock of APS12205LUAABU?
You can fill out our help required form which you can use to request a quote for APS12205LUAABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.