Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Voltage Max | 270VAC |
---|---|
Output Current Max | 5A |
Interface Type | USB |
Height | 176mm |
Length | 440mm |
Load Regulation | 0.5% |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a APS1102?
Additional datasheets, footprints and schematics for APS1102 are listed on our Part Details page. You can also find images and similar parts to APS1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS1102 fall under?
The APS1102 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to APS1102 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS1102 you can contact the distributor directly for product support, shipping queries etc.
Is the APS1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS1102 have stock available?
There is no stock from authorised distributors for APS1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS1102 often in real-time on the comparison pages.
What if I can't find stock of APS1102?
You can fill out our help required form which you can use to request a quote for APS1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.