Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Bipolar |
---|---|
Output Current | 7mA |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 12V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy % | -0.01% |
Lead Spacing | 1.27mm |
Operating Temperature Range | -40°C to +150°C |
Row Pitch | 5.99mm |
Supply Voltage Range | 5V to 12V |
Termination Type | Surface Mount Device |
Hall Effect Sensor, Bipolar, 8-Soic | Newark Electronics |
Sensor, Angular Position, 8-Pin, SOIC Surface Mount Package | Honeywell APS00B | RS Americas |
VEHICLE POSITION | TTI Europe |
Board Mount Motion & Position Sensors 8 PIN SOIC SMT HIGH RES MAGNETIC | Sager |
SENSOR, POSITION, MAGNETIC, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a APS00B?
Additional datasheets, footprints and schematics for APS00B are listed on our Part Details page. You can also find images and similar parts to APS00B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APS00B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APS00B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APS00B fall under?
The APS00B is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to APS00B when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APS00B you can contact the distributor directly for product support, shipping queries etc.
Is the APS00B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APS00B have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for APS00B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APS00B often in real-time on the comparison pages.
What if I can't find stock of APS00B?
You can fill out our help required form which you can use to request a quote for APS00B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.