Status: | Unknown |
---|---|
Series: | APR-B10 Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Current Measuring Range DC | - |
Current Measuring Range AC | - |
Response Time | - |
Accuracy % | 1% |
Product Range | APR-B10 Series |
SVHC | No SVHC (15-Jan-2018) |
APR200B10 split core current transducer | RS |
LEM AC Current Converter 6kHz 24V 200 A Panel Mount / DIN Rail Mount APR | Distrelec |
Current Transducer, 200A, Ac 10V O/P | Newark Electronics |
CURRENT TRANSDUCER, 200A, AC 10V O/P | element14 |
CURRENT TRANSDUCER, IPN = 200, MECHANICAL MOUNT = PANEL | Sager |
Where can I find additional details, specifications and documents for a APR 200 B10?
Additional datasheets, footprints and schematics for APR 200 B10 are listed on our Part Details page. You can also find images and similar parts to APR 200 B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APR 200 B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APR 200 B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APR 200 B10 fall under?
The APR 200 B10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to APR 200 B10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APR 200 B10 you can contact the distributor directly for product support, shipping queries etc.
Is the APR 200 B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APR 200 B10 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Sager have stock available or on a lead time for APR 200 B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APR 200 B10 often in real-time on the comparison pages.
What if I can't find stock of APR 200 B10?
You can fill out our help required form which you can use to request a quote for APR 200 B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.