Status: | Unknown |
---|---|
Series: | APO Series |
RoHS: | Compliant |
No. of Contacts | 24Contacts |
---|---|
Pitch Spacing | 2.54mm |
Product Range | APO Series |
Row Pitch | 15.24mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
.100 Low Profile Screw Machine Dip Adaptor/Bulk |Samtec APO-624-T-H | Newark Electronics |
Conn DIP Adapter PL 24 POS 2.54mm ST Thru-Hole | Avnet America |
IC & Component Sockets .100 Low Profile Screw Machine Dip Adaptor | Sager |
Where can I find additional details, specifications and documents for a APO-624-T-H.?
Additional datasheets, footprints and schematics for APO-624-T-H. are listed on our Part Details page. You can also find images and similar parts to APO-624-T-H. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APO-624-T-H. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APO-624-T-H. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APO-624-T-H. fall under?
The APO-624-T-H. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to APO-624-T-H. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APO-624-T-H. you can contact the distributor directly for product support, shipping queries etc.
Is the APO-624-T-H. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APO-624-T-H. have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for APO-624-T-H..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APO-624-T-H. often in real-time on the comparison pages.
What if I can't find stock of APO-624-T-H.?
You can fill out our help required form which you can use to request a quote for APO-624-T-H. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.