Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$156.40
|
3
in stock
|
Buy Now | |
RS Americas
from US$109.63
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$145.37
|
11
in stock
|
Buy Now | |
element14
from US$137.81
|
11
in stock
|
Buy Now | |
Farnell
from US$156.40
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$116.92
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$125.50
|
-
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | Current / DC Voltage |
Meter Range | 0mA to 20mA, 0mA to 50mA, 0VDC to 24VDC |
Digit Height | 12mm |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Panel Meter, Process,0-10 VDC,4-20 mA Inputs,4 Digit, LCD,12-24VAC/VDC, APM Series | Trumeter APM-PROC-ANO | RS Americas |
Process Meter, 0.05A, 10Vdc, 4 Digit Rohs Compliant: Yes |Trumeter APM-PROC-ANO | Newark Electronics |
PROCESS METER, 0.05A, 10VDC, 4 DIGIT | element14 |
Meter: multifunction | Transfer Multisort Elektronik |
APM Process Meter, Negative LCD | RS |
Process Meter, 12 to 24 VAC/DC, LCD 4 Digit Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a APM-PROC-ANO?
Additional datasheets, footprints and schematics for APM-PROC-ANO are listed on our Part Details page. You can also find images and similar parts to APM-PROC-ANO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-PROC-ANO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-PROC-ANO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-PROC-ANO fall under?
The APM-PROC-ANO is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to APM-PROC-ANO when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-PROC-ANO you can contact the distributor directly for product support, shipping queries etc.
Is the APM-PROC-ANO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-PROC-ANO have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for APM-PROC-ANO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-PROC-ANO often in real-time on the comparison pages.
What if I can't find stock of APM-PROC-ANO?
You can fill out our help required form which you can use to request a quote for APM-PROC-ANO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.