Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | Current, Frequency, Power, Voltage |
Meter Range | 0VAC to 600VAC / 0VDC to 600VDC / 0mVDC to 500mVDC / 0A to 5A / 0Hz to 400Hz |
Digit Height | 14.5mm |
PANEL METER, 4DIGIT, 100 TO 240VAC | element14 |
Digital Panel Meter, 4Digit, Lcd, 240Vac | Newark Electronics |
VOLT, AMP, FREQ, PWR, MOD TCP/IP | Trumeter APM-MAX-M21-PU-4B | RS Americas |
Advanced Panel Meter, 0 to 600 VAC/DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a APM-MAX-M21-PU-4B?
Additional datasheets, footprints and schematics for APM-MAX-M21-PU-4B are listed on our Part Details page. You can also find images and similar parts to APM-MAX-M21-PU-4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APM-MAX-M21-PU-4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APM-MAX-M21-PU-4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APM-MAX-M21-PU-4B fall under?
The APM-MAX-M21-PU-4B is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to APM-MAX-M21-PU-4B when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APM-MAX-M21-PU-4B you can contact the distributor directly for product support, shipping queries etc.
Is the APM-MAX-M21-PU-4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APM-MAX-M21-PU-4B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for APM-MAX-M21-PU-4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APM-MAX-M21-PU-4B often in real-time on the comparison pages.
What if I can't find stock of APM-MAX-M21-PU-4B?
You can fill out our help required form which you can use to request a quote for APM-MAX-M21-PU-4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.