Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | APD 4-way Circular Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 14AWG |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a APK-PB25A25-002-EINZEL?
Additional datasheets, footprints and schematics for APK-PB25A25-002-EINZEL are listed on our Part Details page. You can also find images and similar parts to APK-PB25A25-002-EINZEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APK-PB25A25-002-EINZEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APK-PB25A25-002-EINZEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APK-PB25A25-002-EINZEL fall under?
The APK-PB25A25-002-EINZEL is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to APK-PB25A25-002-EINZEL when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APK-PB25A25-002-EINZEL you can contact the distributor directly for product support, shipping queries etc.
Is the APK-PB25A25-002-EINZEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APK-PB25A25-002-EINZEL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for APK-PB25A25-002-EINZEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APK-PB25A25-002-EINZEL often in real-time on the comparison pages.
What if I can't find stock of APK-PB25A25-002-EINZEL?
You can fill out our help required form which you can use to request a quote for APK-PB25A25-002-EINZEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.