Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Impedance | 75ohm |
Product Range | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
N-Type Plug To Hd-Bnc Plug Adapter 75 Ohm Straight Rohs Compliant: Yes |Amphenol Rf APH-NP-HDBNCP | Newark Electronics |
Conn Type N-BNC Adapter PL/PL 0Hz to 4GHz 75Ohm ST Gold Bag | Avnet America |
Adapter, RF, N Plug to HD-BNC Plug, STR, Passivated Stainless Steel,75Ohm, PTFE | Amphenol RF APH-NP-HDBNCP | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, BNC HD PLUG, N PLUG, 75OHM | Farnell |
Where can I find additional details, specifications and documents for a APH-NP-HDBNCP?
Additional datasheets, footprints and schematics for APH-NP-HDBNCP are listed on our Part Details page. You can also find images and similar parts to APH-NP-HDBNCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-NP-HDBNCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-NP-HDBNCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-NP-HDBNCP fall under?
The APH-NP-HDBNCP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-NP-HDBNCP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-NP-HDBNCP you can contact the distributor directly for product support, shipping queries etc.
Is the APH-NP-HDBNCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-NP-HDBNCP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Farnell have stock available or on a lead time for APH-NP-HDBNCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-NP-HDBNCP often in real-time on the comparison pages.
What if I can't find stock of APH-NP-HDBNCP?
You can fill out our help required form which you can use to request a quote for APH-NP-HDBNCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.