Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Receptacle |
Convert To Coax Type | N |
Convert To Gender | Plug |
Impedance | 75ohm |
Product Range | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
N-Type Plug To Hd-Bnc Jack Adapter 75 Ohm Straight Rohs Compliant: Yes |Amphenol Rf APH-NP-HDBNCJ | Newark Electronics |
Conn Type N-BNC Adapter PL/F 0Hz to 4GHz 75Ohm ST Gold Bag | Avnet America |
Adapter, RF, N Plug to HD-BNC Jack, STR, Passivated Stainless Steel,75Ohm, PTFE | Amphenol RF APH-NP-HDBNCJ | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, BNC HD JACK, N PLUG, 75OHM | Farnell |
Where can I find additional details, specifications and documents for a APH-NP-HDBNCJ?
Additional datasheets, footprints and schematics for APH-NP-HDBNCJ are listed on our Part Details page. You can also find images and similar parts to APH-NP-HDBNCJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-NP-HDBNCJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-NP-HDBNCJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-NP-HDBNCJ fall under?
The APH-NP-HDBNCJ is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-NP-HDBNCJ when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-NP-HDBNCJ you can contact the distributor directly for product support, shipping queries etc.
Is the APH-NP-HDBNCJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-NP-HDBNCJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Farnell have stock available or on a lead time for APH-NP-HDBNCJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-NP-HDBNCJ often in real-time on the comparison pages.
What if I can't find stock of APH-NP-HDBNCJ?
You can fill out our help required form which you can use to request a quote for APH-NP-HDBNCJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.