Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 4.2W |
Internal Resistance | - |
Current Max @ Diff Temperature Max | 800mA |
Voltage Max @ Diff Temperature Max | 8.3V |
Temperature Difference Max | 74°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peltier Module, 4.2W, 12 X 11 X 3Mm | Newark Electronics |
PELTIER MODULE, 4.2W, 12 X 11 X 3MM | element14 |
Where can I find additional details, specifications and documents for a APHM-065-05-15?
Additional datasheets, footprints and schematics for APHM-065-05-15 are listed on our Part Details page. You can also find images and similar parts to APHM-065-05-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APHM-065-05-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APHM-065-05-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APHM-065-05-15 fall under?
The APHM-065-05-15 is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to APHM-065-05-15 when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APHM-065-05-15 you can contact the distributor directly for product support, shipping queries etc.
Is the APHM-065-05-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APHM-065-05-15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for APHM-065-05-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APHM-065-05-15 often in real-time on the comparison pages.
What if I can't find stock of APHM-065-05-15?
You can fill out our help required form which you can use to request a quote for APHM-065-05-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.