Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Jack |
Convert To Coax Type | BNC HD |
Convert To Gender | Jack |
Impedance | 75ohm |
Product Range | - |
Connector Mounting | Panel Mount |
Panel HD-BNC Jack to HD-BNC Jack , Isolated Adapter | Amphenol RF APH-HD-ISO-HD | RS Americas |
Panel HD BNC jack to HD BNC jack | RS |
Hd-Bnc Jack To Hd-Bnc Jack Adapter 75 Ohm Straight Bulkhead Isolated |Amphenol Rf APH-HD-ISO-HD | Newark Electronics |
RF / Coaxial Adapter, BNC HD, Jack, BNC HD, Jack, Straight Adapter, 75 ohm | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, BNC HD, JACK TO JACK, STRAIGHT | Farnell |
Where can I find additional details, specifications and documents for a APH-HD-ISO-HD?
Additional datasheets, footprints and schematics for APH-HD-ISO-HD are listed on our Part Details page. You can also find images and similar parts to APH-HD-ISO-HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-HD-ISO-HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-HD-ISO-HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-HD-ISO-HD fall under?
The APH-HD-ISO-HD is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-HD-ISO-HD when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-HD-ISO-HD you can contact the distributor directly for product support, shipping queries etc.
Is the APH-HD-ISO-HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-HD-ISO-HD have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for APH-HD-ISO-HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-HD-ISO-HD often in real-time on the comparison pages.
What if I can't find stock of APH-HD-ISO-HD?
You can fill out our help required form which you can use to request a quote for APH-HD-ISO-HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.