Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Receptacle |
Convert To Coax Type | BNC |
Convert To Gender | Receptacle |
Impedance | 75ohm |
Product Range | - |
Connector Mounting | Panel Mount |
Panel HD BNC jack to BNC jack adaptor | RS |
Hd-Bnc Jack To Bnc Jack Adapter 75 Ohm Straight Bulkhead Isolated |Amphenol Rf APH-HD-ISO-BNC | Newark Electronics |
RF / Coaxial Adapter, BNC HD, Receptacle, BNC, Receptacle, Straight Adapter, 75 ohm | Avnet America |
Straight 75Ohms RF Adapter HD BNC Socket to BNC Socket 3GHz | Amphenol RF APH-HD-ISO-BNC | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, BNC HD JACK, BNC JACK, STRAIGHT | Farnell |
Where can I find additional details, specifications and documents for a APH-HD-ISO-BNC?
Additional datasheets, footprints and schematics for APH-HD-ISO-BNC are listed on our Part Details page. You can also find images and similar parts to APH-HD-ISO-BNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-HD-ISO-BNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-HD-ISO-BNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-HD-ISO-BNC fall under?
The APH-HD-ISO-BNC is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-HD-ISO-BNC when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-HD-ISO-BNC you can contact the distributor directly for product support, shipping queries etc.
Is the APH-HD-ISO-BNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-HD-ISO-BNC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for APH-HD-ISO-BNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-HD-ISO-BNC often in real-time on the comparison pages.
What if I can't find stock of APH-HD-ISO-BNC?
You can fill out our help required form which you can use to request a quote for APH-HD-ISO-BNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.