Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.96
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Receptacle |
Convert To Coax Type | 1.0 / 2.3 DIN |
Convert To Gender | Receptacle |
Impedance | 75ohm |
Product Range | - |
Connector Mounting | Panel Mount |
HD BNC jack to 1.0/2.3 jack adaptor | RS |
Hd-Bnc Jack To 1.0/2.3 Jack Adapter 75 Ohm Straight Bulkhead Isolated |Amphenol Rf APH-HD-ISO-1023 | Newark Electronics |
RF / Coaxial Adapter, BNC HD, Receptacle, 1.0 / 2.3 DIN, Receptacle, Straight Adapter, 75 ohm | Avnet America |
Straight 75Ohms RF Adapter HD BNC Socket to 1.0/2.3 Socket 3GHz | Amphenol RF APH-HD-ISO-1023 | RS Americas |
ADAPTOR, BNC HD JACK, 1.0 / 2.3 DIN JACK | element14 |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a APH-HD-ISO-1023?
Additional datasheets, footprints and schematics for APH-HD-ISO-1023 are listed on our Part Details page. You can also find images and similar parts to APH-HD-ISO-1023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-HD-ISO-1023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-HD-ISO-1023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-HD-ISO-1023 fall under?
The APH-HD-ISO-1023 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-HD-ISO-1023 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-HD-ISO-1023 you can contact the distributor directly for product support, shipping queries etc.
Is the APH-HD-ISO-1023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-HD-ISO-1023 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for APH-HD-ISO-1023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-HD-ISO-1023 often in real-time on the comparison pages.
What if I can't find stock of APH-HD-ISO-1023?
You can fill out our help required form which you can use to request a quote for APH-HD-ISO-1023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.