Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC HD |
Convert From Gender | Jack |
Convert To Coax Type | BNC HD |
Convert To Gender | Jack |
Impedance | 75ohm |
Product Range | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
High density BNC jack to jack adaptor | RS |
Straight 75Ohms RF Adapter HD BNC Socket to BNC Socket 3GHz | Amphenol RF APH-HDBNCJ-J | RS Americas |
Hd-Bnc Jack To Hd-Bnc Jack Adapter 75 Ohm Straight Rohs Compliant: Yes |Amphenol Rf APH-HDBNCJ-J | Newark Electronics |
Conn BNC Adapter F/F 0Hz to 3GHz 75Ohm ST Gold Bag | Avnet America |
ADAPTOR, BNC HD JACK, BNC HD JACK, 75OHM | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a APH-HDBNCJ-J?
Additional datasheets, footprints and schematics for APH-HDBNCJ-J are listed on our Part Details page. You can also find images and similar parts to APH-HDBNCJ-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-HDBNCJ-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-HDBNCJ-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-HDBNCJ-J fall under?
The APH-HDBNCJ-J is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-HDBNCJ-J when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-HDBNCJ-J you can contact the distributor directly for product support, shipping queries etc.
Is the APH-HDBNCJ-J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-HDBNCJ-J have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for APH-HDBNCJ-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-HDBNCJ-J often in real-time on the comparison pages.
What if I can't find stock of APH-HDBNCJ-J?
You can fill out our help required form which you can use to request a quote for APH-HDBNCJ-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.