Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.59
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$33.24
|
191
in stock
|
Buy Now | |
element14
from US$28.55
|
191
in stock
|
Buy Now | |
Heilind Electronics
from US$33.45
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.45
|
22
in stock
|
Buy Now | |
Avnet America
from US$23.80
|
-
|
Buy Now | |
RS Americas
from US$28.70
|
-
|
Buy Now | |
TTI Europe
from US$25.08
|
-
|
Buy Now | |
Richardson RFPD
from US$27.46
|
-
|
Buy Now |
Convert From Coax Type | FAKRA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Rf Coax Adaptor, Fakra Jack-Sma Jack | Newark Electronics |
RF COAX ADAPTOR, FAKRA JACK-SMA JACK | element14 |
ADAPTER, FAKRA JACK TO SMA JAC | Heilind Electronics |
RF / Coaxial Adapter, 50 Ohm, 4GHz, FAKRA, Jack, SMA, Jack, Straight Adapter, 50 ohm | Avnet America |
RF Adapter | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a APH-FKJ-SMAJ?
Additional datasheets, footprints and schematics for APH-FKJ-SMAJ are listed on our Part Details page. You can also find images and similar parts to APH-FKJ-SMAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-FKJ-SMAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-FKJ-SMAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-FKJ-SMAJ fall under?
The APH-FKJ-SMAJ is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-FKJ-SMAJ when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-FKJ-SMAJ you can contact the distributor directly for product support, shipping queries etc.
Is the APH-FKJ-SMAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-FKJ-SMAJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for APH-FKJ-SMAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-FKJ-SMAJ often in real-time on the comparison pages.
What if I can't find stock of APH-FKJ-SMAJ?
You can fill out our help required form which you can use to request a quote for APH-FKJ-SMAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.